CABLE, SINGLE WIRE, 20AWG, 1FT; Jacket Material:Mica Glass; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1ft; Reel Length (Metric):304.8mm; Operating Temperature Max:450°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 33AH6717 |
| Product Name | Cable, Single Wire, 20Awg, 1Ft; Jacket Material Omega |
| Standards / Certifications | RoHS |