OMEGA Engineering, Inc. Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega GECK10-9

Description
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega - 31AC5400 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega
31AC5400
Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega 31AC5400
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega - 69AJ0306 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega
69AJ0306
Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega 69AJ0306
SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M ROHS COMPLIANT: YES

SENSOR CORD, K TYPE, RCPT-PLUG, 3.05M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 31AC5400 69AJ0306
Product Name Sensor Cord, K Type, Rcpt-Plug, 3.05M; Connector Type A Omega Sensor Cord, K Type, Rcpt-Plug, 3.05M Rohs Compliant Omega
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details