OMEGA Engineering, Inc. Multiconductor Shielded Cable TX4-100

Description
Shielded cable provides the high conductivity and noise immunity required for instrumentation hookups to transducers. It is suitable for low and high level voltage signals and mA pick-up in high EMI/RFI environments. The PVC insulation is rated for temperatures from -40 to 105 °C (-40 to 221 °F).
Request a Quote Datasheet
Description
Shielded cable provides the high conductivity and noise immunity required for instrumentation hookups to transducers. It is suitable for low and high level voltage signals and mA pick-up in high EMI/RFI environments. The PVC insulation is rated for temperatures from -40 to 105 °C (-40 to 221 °F).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Shielded Cable - TX4-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Multiconductor Shielded Cable
TX4-100
Multiconductor Shielded Cable TX4-100
Shielded cable provides the high conductivity and noise immunity required for instrumentation hookups to transducers. It is suitable for low and high level voltage signals and mA pick-up in high EMI/RFI environments. The PVC insulation is rated for temperatures from -40 to 105 °C (-40 to 221 °F).

Shielded cable provides the high conductivity and noise immunity required for instrumentation hookups to transducers. It is suitable for low and high level voltage signals and mA pick-up in high EMI/RFI environments. The PVC insulation is rated for temperatures from -40 to 105 °C (-40 to 221 °F).

Buy Now Datasheet
Multiple Conductor Cables - 5880-TX4-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5880-TX4-100-ND
Multiple Conductor Cables 5880-TX4-100-ND
MULTICONDUCTOR SHIELDED CABLE, 4

MULTICONDUCTOR SHIELDED CABLE, 4

Buy Now Datasheet
Shld Cable, Tinned Copper, 4Cond, 100Ft; Cable Shielding Omega - 30AC8554 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, Tinned Copper, 4Cond, 100Ft; Cable Shielding Omega
30AC8554
Shld Cable, Tinned Copper, 4Cond, 100Ft; Cable Shielding Omega 30AC8554
SHLD CABLE, TINNED COPPER, 4COND, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:-; Jacket Material:PVC RoHS Compliant: Yes

SHLD CABLE, TINNED COPPER, 4COND, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:-; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Newark, An Avnet Company
Product Category Control and Instrumentation Cables Multiconductor Cables Cable Assemblies
Product Number TX4-100 5880-TX4-100-ND 30AC8554
Product Name Multiconductor Shielded Cable Multiple Conductor Cables Shld Cable, Tinned Copper, 4Cond, 100Ft; Cable Shielding Omega
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper, Tinned
Cable Shielding Drain Wire; Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches - G125-MC22605L0-0900F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details