OMEGA Engineering, Inc. Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega CA-6PC24-3-015

Description
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No
Datasheet
Description
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega - 30AC7761 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega
30AC7761
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega 30AC7761
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

Supplier's Site Datasheet
Sensor Cord, 6P Rcpt-Free End, 4.6M Rohs Compliant Omega - 69AJ0163 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P Rcpt-Free End, 4.6M Rohs Compliant Omega
69AJ0163
Sensor Cord, 6P Rcpt-Free End, 4.6M Rohs Compliant Omega 69AJ0163
SENSOR CORD, 6P RCPT-FREE END, 4.6M ROHS COMPLIANT: NA

SENSOR CORD, 6P RCPT-FREE END, 4.6M ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 30AC7761 69AJ0163
Product Name Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega Sensor Cord, 6P Rcpt-Free End, 4.6M Rohs Compliant Omega
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details