OMEGA Engineering, Inc. Sensor Cord, T Type Rcpt-Free End, 3.05M; Connector Type A Omega TECT10-13

Description
SENSOR CORD, T TYPE RCPT-FREE END, 3.05M; Connector Type A:T-Type Receptacle Thermocouple Connector; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes
Description
SENSOR CORD, T TYPE RCPT-FREE END, 3.05M; Connector Type A:T-Type Receptacle Thermocouple Connector; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, T Type Rcpt-Free End, 3.05M; Connector Type A Omega - 31AC5710 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, T Type Rcpt-Free End, 3.05M; Connector Type A Omega
31AC5710
Sensor Cord, T Type Rcpt-Free End, 3.05M; Connector Type A Omega 31AC5710
SENSOR CORD, T TYPE RCPT-FREE END, 3.05M; Connector Type A:T-Type Receptacle Thermocouple Connector; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

SENSOR CORD, T TYPE RCPT-FREE END, 3.05M; Connector Type A:T-Type Receptacle Thermocouple Connector; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site
Sensor Cord, T Type Rcpt-Free End, 3.05M Rohs Compliant Omega - 69AJ1093 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, T Type Rcpt-Free End, 3.05M Rohs Compliant Omega
69AJ1093
Sensor Cord, T Type Rcpt-Free End, 3.05M Rohs Compliant Omega 69AJ1093
SENSOR CORD, T TYPE RCPT-FREE END, 3.05M ROHS COMPLIANT: NA

SENSOR CORD, T TYPE RCPT-FREE END, 3.05M ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 31AC5710 69AJ1093
Product Name Sensor Cord, T Type Rcpt-Free End, 3.05M; Connector Type A Omega Sensor Cord, T Type Rcpt-Free End, 3.05M Rohs Compliant Omega
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details