HOOK-UP WIRE, 12 AWG, TAN, 50 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 68AJ7974 |
| Product Name | Hook-Up Wire, 12 Awg, Tan, 50 Ft; Jacket Material Omega |
| Standards / Certifications | RoHS |