OMEGA Engineering, Inc. Sensor Cable Assemblies CA-6TE24-3-015

Description
CABLE ASSEMBLY WITH TWIST LOCK C
Request a Quote Datasheet
Description
CABLE ASSEMBLY WITH TWIST LOCK C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 5880-CA-6TE24-3-015-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
5880-CA-6TE24-3-015-ND
Sensor Cable Assemblies 5880-CA-6TE24-3-015-ND
CABLE ASSEMBLY WITH TWIST LOCK C

CABLE ASSEMBLY WITH TWIST LOCK C

Buy Now Datasheet
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega - 30AC7763 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega
30AC7763
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega 30AC7763
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5880-CA-6TE24-3-015-ND 30AC7763
Product Name Sensor Cable Assemblies Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details