OMEGA Engineering, Inc. Sensor Cable Assemblies CA-2PC24-1-015

Description
CABLE ASSEMBLY WITH TWIST LOCK C
Request a Quote Datasheet
Description
CABLE ASSEMBLY WITH TWIST LOCK C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 5880-CA-2PC24-1-015-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
5880-CA-2PC24-1-015-ND
Sensor Cable Assemblies 5880-CA-2PC24-1-015-ND
CABLE ASSEMBLY WITH TWIST LOCK C

CABLE ASSEMBLY WITH TWIST LOCK C

Buy Now Datasheet
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega - 30AC7754 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega
30AC7754
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega 30AC7754
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5880-CA-2PC24-1-015-ND 30AC7754
Product Name Sensor Cable Assemblies Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details