OMEGA Engineering, Inc. Connector Type B Omega DB9-RJ12

Description
Connector Type B:RJ12 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Jacket Color:-; Product Range:
Datasheet
Description
Connector Type B:RJ12 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Jacket Color:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type B Omega - 77AC3319 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type B Omega
77AC3319
Connector Type B Omega 77AC3319
Connector Type B:RJ12 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Jacket Color:-; Product Range:

Connector Type B:RJ12 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AC3319
Product Name Connector Type B Omega
Cable Length 6.99 ft (21.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6700-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers