OMEGA Engineering, Inc. Sensor Cord, K Type Plug-Free End, 3.05M; Connector Type A Omega TECK10-14

Description
SENSOR CORD, K TYPE PLUG-FREE END, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Product Range:TEC Series RoHS Compliant: Yes
Description
SENSOR CORD, K TYPE PLUG-FREE END, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Product Range:TEC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type Plug-Free End, 3.05M; Connector Type A Omega - 31AC5706 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type Plug-Free End, 3.05M; Connector Type A Omega
31AC5706
Sensor Cord, K Type Plug-Free End, 3.05M; Connector Type A Omega 31AC5706
SENSOR CORD, K TYPE PLUG-FREE END, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Product Range:TEC Series RoHS Compliant: Yes

SENSOR CORD, K TYPE PLUG-FREE END, 3.05M; Connector Type A:K Type Thermocouple Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Product Range:TEC Series RoHS Compliant: Yes

Supplier's Site
Sensor Cord, K Type Plug-Free End, 10Ft Rohs Compliant Omega - 74AJ3313 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type Plug-Free End, 10Ft Rohs Compliant Omega
74AJ3313
Sensor Cord, K Type Plug-Free End, 10Ft Rohs Compliant Omega 74AJ3313
SENSOR CORD, K TYPE PLUG-FREE END, 10FT ROHS COMPLIANT: NO

SENSOR CORD, K TYPE PLUG-FREE END, 10FT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 31AC5706 74AJ3313
Product Name Sensor Cord, K Type Plug-Free End, 3.05M; Connector Type A Omega Sensor Cord, K Type Plug-Free End, 10Ft Rohs Compliant Omega
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details