OMEGA Engineering, Inc. Sensor Cord, K Type, Plug-Rcpt, 1.23M; Connector Type A Omega RSC-K-4-2-3

Description
SENSOR CORD, K TYPE, PLUG-RCPT, 1.23M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:1.23m; Cable Length - Imperial:4ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, K TYPE, PLUG-RCPT, 1.23M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:1.23m; Cable Length - Imperial:4ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type, Plug-Rcpt, 1.23M; Connector Type A Omega - 31AC5655 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Plug-Rcpt, 1.23M; Connector Type A Omega
31AC5655
Sensor Cord, K Type, Plug-Rcpt, 1.23M; Connector Type A Omega 31AC5655
SENSOR CORD, K TYPE, PLUG-RCPT, 1.23M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:1.23m; Cable Length - Imperial:4ft RoHS Compliant: Yes

SENSOR CORD, K TYPE, PLUG-RCPT, 1.23M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:1.23m; Cable Length - Imperial:4ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AC5655
Product Name Sensor Cord, K Type, Plug-Rcpt, 1.23M; Connector Type A Omega
Cable Length 4.04 ft (12.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details