OMEGA Engineering, Inc. Hook-Up Wire, 10 Awg, Tan, 100 Ft; Jacket Material Omega HTMG-1CU-610S/C-100

Description
HOOK-UP WIRE, 10 AWG, TAN, 100 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 10 AWG, TAN, 100 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 10 Awg, Tan, 100 Ft; Jacket Material Omega - 68AJ7970 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 10 Awg, Tan, 100 Ft; Jacket Material Omega
68AJ7970
Hook-Up Wire, 10 Awg, Tan, 100 Ft; Jacket Material Omega 68AJ7970
HOOK-UP WIRE, 10 AWG, TAN, 100 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 10 AWG, TAN, 100 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AJ7970
Product Name Hook-Up Wire, 10 Awg, Tan, 100 Ft; Jacket Material Omega
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details