CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30AC7760 |
| Product Name | Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega |
| Cable Length | 15.09 ft (46 dm) |