OMEGA Engineering, Inc. Sensor Cord, J Type, Rcpt-Plug, 3.05M; Connector Type A Omega TECJ10-2

Description
SENSOR CORD, J TYPE, RCPT-PLUG, 3.05M; Connector Type A:J Type Thermocouple Plug; Connector Type B:J Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes
Description
SENSOR CORD, J TYPE, RCPT-PLUG, 3.05M; Connector Type A:J Type Thermocouple Plug; Connector Type B:J Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, J Type, Rcpt-Plug, 3.05M; Connector Type A Omega - 31AC5704 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, J Type, Rcpt-Plug, 3.05M; Connector Type A Omega
31AC5704
Sensor Cord, J Type, Rcpt-Plug, 3.05M; Connector Type A Omega 31AC5704
SENSOR CORD, J TYPE, RCPT-PLUG, 3.05M; Connector Type A:J Type Thermocouple Plug; Connector Type B:J Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

SENSOR CORD, J TYPE, RCPT-PLUG, 3.05M; Connector Type A:J Type Thermocouple Plug; Connector Type B:J Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site
Sensor Cord, J Type, Rcpt-Plug, 3.05M Rohs Compliant Omega - 69AJ1088 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, J Type, Rcpt-Plug, 3.05M Rohs Compliant Omega
69AJ1088
Sensor Cord, J Type, Rcpt-Plug, 3.05M Rohs Compliant Omega 69AJ1088
SENSOR CORD, J TYPE, RCPT-PLUG, 3.05M ROHS COMPLIANT: YES

SENSOR CORD, J TYPE, RCPT-PLUG, 3.05M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 31AC5704 69AJ1088
Product Name Sensor Cord, J Type, Rcpt-Plug, 3.05M; Connector Type A Omega Sensor Cord, J Type, Rcpt-Plug, 3.05M Rohs Compliant Omega
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details