OMEGA Engineering, Inc. Sensor Cord, K Type, Plug-Plug, 0.3M; Connector Type A Omega RECK1-10

Description
SENSOR CORD, K TYPE, PLUG-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Plug; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, K TYPE, PLUG-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Plug; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type, Plug-Plug, 0.3M; Connector Type A Omega - 31AC5643 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Plug-Plug, 0.3M; Connector Type A Omega
31AC5643
Sensor Cord, K Type, Plug-Plug, 0.3M; Connector Type A Omega 31AC5643
SENSOR CORD, K TYPE, PLUG-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Plug; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes

SENSOR CORD, K TYPE, PLUG-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Plug; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AC5643
Product Name Sensor Cord, K Type, Plug-Plug, 0.3M; Connector Type A Omega
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Breakout to 0.08″ Stacking Pin Plugs - 1013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details