OMEGA Engineering, Inc. Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega CA-6PC24-4-015

Description
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No
Description
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega - 30AC7762 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega
30AC7762
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega 30AC7762
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

Supplier's Site
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega - 73AJ2452 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega
73AJ2452
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega 73AJ2452
SENSOR CORD, 6P PLUG-FREE END, 15FT ROHS COMPLIANT: NO

SENSOR CORD, 6P PLUG-FREE END, 15FT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 30AC7762 73AJ2452
Product Name Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details