OMEGA Engineering, Inc. Hook-Up Wire, 12 Awg, Tan, 250 Ft; Jacket Material Omega HTTG-1CU-312S-250

Description
HOOK-UP WIRE, 12 AWG, TAN, 250 FT; Jacket Material:PFA Glass; Jacket Color:Tan; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 12 AWG, TAN, 250 FT; Jacket Material:PFA Glass; Jacket Color:Tan; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 12 Awg, Tan, 250 Ft; Jacket Material Omega - 68AJ7985 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12 Awg, Tan, 250 Ft; Jacket Material Omega
68AJ7985
Hook-Up Wire, 12 Awg, Tan, 250 Ft; Jacket Material Omega 68AJ7985
HOOK-UP WIRE, 12 AWG, TAN, 250 FT; Jacket Material:PFA Glass; Jacket Color:Tan; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 12 AWG, TAN, 250 FT; Jacket Material:PFA Glass; Jacket Color:Tan; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AJ7985
Product Name Hook-Up Wire, 12 Awg, Tan, 250 Ft; Jacket Material Omega
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details