OMEGA Engineering, Inc. Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega CA-4PC24-4-015

Description
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No
Description
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega - 30AC7759 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega
30AC7759
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega 30AC7759
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:CA Series RoHS Compliant: No

Supplier's Site
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega - 73AJ2451 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega
73AJ2451
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega 73AJ2451
SENSOR CORD, 6P PLUG-FREE END, 15FT ROHS COMPLIANT: NO

SENSOR CORD, 6P PLUG-FREE END, 15FT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 30AC7759 73AJ2451
Product Name Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details