OMEGA Engineering, Inc. Hook-Up Wire, 18 Awg, Tan, 50 Ft; Jacket Material Omega HTMG-1CU-618S/C-50

Description
HOOK-UP WIRE, 18 AWG, TAN, 50 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 18 AWG, TAN, 50 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18 Awg, Tan, 50 Ft; Jacket Material Omega - 68AJ7983 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18 Awg, Tan, 50 Ft; Jacket Material Omega
68AJ7983
Hook-Up Wire, 18 Awg, Tan, 50 Ft; Jacket Material Omega 68AJ7983
HOOK-UP WIRE, 18 AWG, TAN, 50 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 18 AWG, TAN, 50 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AJ7983
Product Name Hook-Up Wire, 18 Awg, Tan, 50 Ft; Jacket Material Omega
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12G8-E-10-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 10FT Length - 3021074-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers