OMEGA Engineering, Inc. Sensor Cord, T Type, Rcpt-Plug, 7.62M; Connector Type A Omega TECT25-9

Description
SENSOR CORD, T TYPE, RCPT-PLUG, 7.62M; Connector Type A:T-Type Plug Thermocouple Connector; Connector Type B:T-Type Receptacle Thermocouple Connector; No. of Positions:2 Positions; Cable Length - Metric:7.62m RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, T TYPE, RCPT-PLUG, 7.62M; Connector Type A:T-Type Plug Thermocouple Connector; Connector Type B:T-Type Receptacle Thermocouple Connector; No. of Positions:2 Positions; Cable Length - Metric:7.62m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, T Type, Rcpt-Plug, 7.62M; Connector Type A Omega - 31AC5712 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, T Type, Rcpt-Plug, 7.62M; Connector Type A Omega
31AC5712
Sensor Cord, T Type, Rcpt-Plug, 7.62M; Connector Type A Omega 31AC5712
SENSOR CORD, T TYPE, RCPT-PLUG, 7.62M; Connector Type A:T-Type Plug Thermocouple Connector; Connector Type B:T-Type Receptacle Thermocouple Connector; No. of Positions:2 Positions; Cable Length - Metric:7.62m RoHS Compliant: Yes

SENSOR CORD, T TYPE, RCPT-PLUG, 7.62M; Connector Type A:T-Type Plug Thermocouple Connector; Connector Type B:T-Type Receptacle Thermocouple Connector; No. of Positions:2 Positions; Cable Length - Metric:7.62m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AC5712
Product Name Sensor Cord, T Type, Rcpt-Plug, 7.62M; Connector Type A Omega
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details