OMEGA Engineering, Inc. Cable, Single Wire, 10Awg, 1Ft; Jacket Material Omega HTMG-1CU-310S/C

Description
CABLE, SINGLE WIRE, 10AWG, 1FT; Jacket Material:Mica Glass; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:5.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):304.8mm; Operating Temperature Max:450°C; Voltage Rating:300V RoHS Compliant: Yes
Description
CABLE, SINGLE WIRE, 10AWG, 1FT; Jacket Material:Mica Glass; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:5.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):304.8mm; Operating Temperature Max:450°C; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Single Wire, 10Awg, 1Ft; Jacket Material Omega - 33AH6716 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Single Wire, 10Awg, 1Ft; Jacket Material Omega
33AH6716
Cable, Single Wire, 10Awg, 1Ft; Jacket Material Omega 33AH6716
CABLE, SINGLE WIRE, 10AWG, 1FT; Jacket Material:Mica Glass; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:5.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):304.8mm; Operating Temperature Max:450°C; Voltage Rating:300V RoHS Compliant: Yes

CABLE, SINGLE WIRE, 10AWG, 1FT; Jacket Material:Mica Glass; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:5.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):304.8mm; Operating Temperature Max:450°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AH6716
Product Name Cable, Single Wire, 10Awg, 1Ft; Jacket Material Omega
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details