OMEGA Engineering, Inc. Cable Assembly, Transducer & Load Cell; Connector Type A Omega CA-4PC24-2A-015

Description
CABLE ASSEMBLY, TRANSDUCER & LOAD CELL; Connector Type A:Twist Lock Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Product Range:- RoHS Compliant: No
Datasheet
Description
CABLE ASSEMBLY, TRANSDUCER & LOAD CELL; Connector Type A:Twist Lock Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Transducer & Load Cell; Connector Type A Omega - 08X1042 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Transducer & Load Cell; Connector Type A Omega
08X1042
Cable Assembly, Transducer & Load Cell; Connector Type A Omega 08X1042
CABLE ASSEMBLY, TRANSDUCER & LOAD CELL; Connector Type A:Twist Lock Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Product Range:- RoHS Compliant: No

CABLE ASSEMBLY, TRANSDUCER & LOAD CELL; Connector Type A:Twist Lock Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08X1042
Product Name Cable Assembly, Transducer & Load Cell; Connector Type A Omega
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details