OMEGA Engineering, Inc. Sensor Cord, K Type Rcpt-Free End, 3.05M; Connector Type A Omega TECK10-13

Description
SENSOR CORD, K TYPE RCPT-FREE END, 3.05M; Connector Type A:K Type Thermocouple Receptacle; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Product Range:TEC Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, K TYPE RCPT-FREE END, 3.05M; Connector Type A:K Type Thermocouple Receptacle; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Product Range:TEC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type Rcpt-Free End, 3.05M; Connector Type A Omega - 31AC5705 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type Rcpt-Free End, 3.05M; Connector Type A Omega
31AC5705
Sensor Cord, K Type Rcpt-Free End, 3.05M; Connector Type A Omega 31AC5705
SENSOR CORD, K TYPE RCPT-FREE END, 3.05M; Connector Type A:K Type Thermocouple Receptacle; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Product Range:TEC Series RoHS Compliant: Yes

SENSOR CORD, K TYPE RCPT-FREE END, 3.05M; Connector Type A:K Type Thermocouple Receptacle; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Product Range:TEC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, K Type Rcpt-Free End, 3.05M Rohs Compliant Omega - 69AJ1089 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type Rcpt-Free End, 3.05M Rohs Compliant Omega
69AJ1089
Sensor Cord, K Type Rcpt-Free End, 3.05M Rohs Compliant Omega 69AJ1089
SENSOR CORD, K TYPE RCPT-FREE END, 3.05M ROHS COMPLIANT: NA

SENSOR CORD, K TYPE RCPT-FREE END, 3.05M ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 31AC5705 69AJ1089
Product Name Sensor Cord, K Type Rcpt-Free End, 3.05M; Connector Type A Omega Sensor Cord, K Type Rcpt-Free End, 3.05M Rohs Compliant Omega
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6877A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details