OMEGA Engineering, Inc. Sensor Cord, K Type, Rcpt-Plug, 1.23M; Connector Type A Omega RECK4-2

Description
SENSOR CORD, K TYPE, RCPT-PLUG, 1.23M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:1.23m; Cable Length - Imperial:4ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, K TYPE, RCPT-PLUG, 1.23M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:1.23m; Cable Length - Imperial:4ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type, Rcpt-Plug, 1.23M; Connector Type A Omega - 31AC5646 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 1.23M; Connector Type A Omega
31AC5646
Sensor Cord, K Type, Rcpt-Plug, 1.23M; Connector Type A Omega 31AC5646
SENSOR CORD, K TYPE, RCPT-PLUG, 1.23M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:1.23m; Cable Length - Imperial:4ft RoHS Compliant: Yes

SENSOR CORD, K TYPE, RCPT-PLUG, 1.23M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:1.23m; Cable Length - Imperial:4ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AC5646
Product Name Sensor Cord, K Type, Rcpt-Plug, 1.23M; Connector Type A Omega
Cable Length 4.04 ft (12.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XK Double Gripper Mini-Hooks - 1050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6010A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details