OMEGA Engineering, Inc. Hook-Up Wire, 16 Awg, Tan, 50 Ft; Jacket Material Omega HTMG-1CU-616S/C-50

Description
HOOK-UP WIRE, 16 AWG, TAN, 50 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 16 AWG, TAN, 50 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16 Awg, Tan, 50 Ft; Jacket Material Omega - 68AJ7980 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16 Awg, Tan, 50 Ft; Jacket Material Omega
68AJ7980
Hook-Up Wire, 16 Awg, Tan, 50 Ft; Jacket Material Omega 68AJ7980
HOOK-UP WIRE, 16 AWG, TAN, 50 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 16 AWG, TAN, 50 FT; Jacket Material:Mica Glass; Jacket Color:Tan; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AJ7980
Product Name Hook-Up Wire, 16 Awg, Tan, 50 Ft; Jacket Material Omega
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details