OMEGA Engineering, Inc. Computer Cable, Serial, 2.134M; Connector Type A Omega DB25-RJ12

Description
COMPUTER CABLE, SERIAL, 2.134M; Connector Type A:D Sub 25 Position Plug; Connector Type B:RJ12 Jack; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:-; Product Range:-; Cable Length:2.134m RoHS Compliant: No
Description
COMPUTER CABLE, SERIAL, 2.134M; Connector Type A:D Sub 25 Position Plug; Connector Type B:RJ12 Jack; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:-; Product Range:-; Cable Length:2.134m RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 2.134M; Connector Type A Omega - 48F5068 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 2.134M; Connector Type A Omega
48F5068
Computer Cable, Serial, 2.134M; Connector Type A Omega 48F5068
COMPUTER CABLE, SERIAL, 2.134M; Connector Type A:D Sub 25 Position Plug; Connector Type B:RJ12 Jack; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:-; Product Range:-; Cable Length:2.134m RoHS Compliant: No

COMPUTER CABLE, SERIAL, 2.134M; Connector Type A:D Sub 25 Position Plug; Connector Type B:RJ12 Jack; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:-; Product Range:-; Cable Length:2.134m RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48F5068
Product Name Computer Cable, Serial, 2.134M; Connector Type A Omega
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details