OMEGA Engineering, Inc. Multiple Conductor Cables EXTT-K-24-SLE-500

Description
THERMOCOUPLE EXTENSION WIRE, DUP
Request a Quote Datasheet
Description
THERMOCOUPLE EXTENSION WIRE, DUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5880-EXTT-K-24-SLE-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5880-EXTT-K-24-SLE-500-ND
Multiple Conductor Cables 5880-EXTT-K-24-SLE-500-ND
THERMOCOUPLE EXTENSION WIRE, DUP

THERMOCOUPLE EXTENSION WIRE, DUP

Buy Now Datasheet
Insulated T/c Wire Omega - 61T4443 - Newark, An Avnet Company
Chicago, IL, United States
Insulated T/c Wire Omega
61T4443
Insulated T/c Wire Omega 61T4443
INSULATED T/C WIRE

INSULATED T/C WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 5880-EXTT-K-24-SLE-500-ND 61T4443
Product Name Multiple Conductor Cables Insulated T/c Wire Omega
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details