CABLE ASSY, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Product Range:PX359 Series; Connector Type A:M12 Socket RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30AC7757 |
| Product Name | Cable Assy, M12 Rcpt-Free End, 2M; Connector Type A Omega |
| Cable Length | 16.4 ft (50 dm) |