OMEGA Engineering, Inc. Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega CA-329-4PC24-015

Description
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:PX309 Series RoHS Compliant: No
Datasheet
Description
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:PX309 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega - 30AC7755 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega
30AC7755
Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega 30AC7755
CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:PX309 Series RoHS Compliant: No

CABLE ASSYEMBLY, 6P RCPT-FREE END, 4.6M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site Datasheet
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega - 73AJ2448 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega
73AJ2448
Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega 73AJ2448
SENSOR CORD, 6P PLUG-FREE END, 15FT ROHS COMPLIANT: NO

SENSOR CORD, 6P PLUG-FREE END, 15FT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 30AC7755 73AJ2448
Product Name Cable Assyembly, 6P Rcpt-Free End, 4.6M; Connector Type A Omega Sensor Cord, 6P Plug-Free End, 15Ft Rohs Compliant Omega
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details