OMEGA Engineering, Inc. Sensor Cord, 4Pos M12 Rcpt-Free End, 3M; Connector Type A Omega M12CFM-P24STPC-SFSR-FL-3

Description
SENSOR CORD, 4POS M12 RCPT-FREE END, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:M12CFM Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4POS M12 RCPT-FREE END, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:M12CFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4Pos M12 Rcpt-Free End, 3M; Connector Type A Omega - 51AH5797 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4Pos M12 Rcpt-Free End, 3M; Connector Type A Omega
51AH5797
Sensor Cord, 4Pos M12 Rcpt-Free End, 3M; Connector Type A Omega 51AH5797
SENSOR CORD, 4POS M12 RCPT-FREE END, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:M12CFM Series RoHS Compliant: Yes

SENSOR CORD, 4POS M12 RCPT-FREE END, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:M12CFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 3M Rohs Compliant Omega - 73AJ9019 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 3M Rohs Compliant Omega
73AJ9019
Sensor Cord, 4P M12 Rcpt-Free End, 3M Rohs Compliant Omega 73AJ9019
SENSOR CORD, 4P M12 RCPT-FREE END, 3M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 RCPT-FREE END, 3M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 51AH5797 73AJ9019
Product Name Sensor Cord, 4Pos M12 Rcpt-Free End, 3M; Connector Type A Omega Sensor Cord, 4P M12 Rcpt-Free End, 3M Rohs Compliant Omega
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG62B/U to Banana Plugs - 6223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6091A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details