OMEGA Engineering, Inc. Cable Assy, M12 Rcpt-Free End, 2M; Connector Type A Omega CA-359-4PC22-2M

Description
CABLE ASSY, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6ft; Product Range:PX359 Series; Connector Type A:M12 Socket RoHS Compliant: No
Datasheet
Description
CABLE ASSY, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6ft; Product Range:PX359 Series; Connector Type A:M12 Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M12 Rcpt-Free End, 2M; Connector Type A Omega - 30AC7756 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M12 Rcpt-Free End, 2M; Connector Type A Omega
30AC7756
Cable Assy, M12 Rcpt-Free End, 2M; Connector Type A Omega 30AC7756
CABLE ASSY, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6ft; Product Range:PX359 Series; Connector Type A:M12 Socket RoHS Compliant: No

CABLE ASSY, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6ft; Product Range:PX359 Series; Connector Type A:M12 Socket RoHS Compliant: No

Supplier's Site Datasheet
Sensor Cord, 6P M12 Rcpt-Free End, 2Mft Rohs Compliant Omega - 73AJ2449 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P M12 Rcpt-Free End, 2Mft Rohs Compliant Omega
73AJ2449
Sensor Cord, 6P M12 Rcpt-Free End, 2Mft Rohs Compliant Omega 73AJ2449
SENSOR CORD, 6P M12 RCPT-FREE END, 2MFT ROHS COMPLIANT: YES

SENSOR CORD, 6P M12 RCPT-FREE END, 2MFT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 30AC7756 73AJ2449
Product Name Cable Assy, M12 Rcpt-Free End, 2M; Connector Type A Omega Sensor Cord, 6P M12 Rcpt-Free End, 2Mft Rohs Compliant Omega
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details