OMEGA Engineering, Inc. Sensor Cord, K Type, Rcpt-Plug, 7.62M; Connector Type A Omega TECK25-9

Description
SENSOR CORD, K TYPE, RCPT-PLUG, 7.62M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, K TYPE, RCPT-PLUG, 7.62M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type, Rcpt-Plug, 7.62M; Connector Type A Omega - 31AC5709 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 7.62M; Connector Type A Omega
31AC5709
Sensor Cord, K Type, Rcpt-Plug, 7.62M; Connector Type A Omega 31AC5709
SENSOR CORD, K TYPE, RCPT-PLUG, 7.62M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft RoHS Compliant: Yes

SENSOR CORD, K TYPE, RCPT-PLUG, 7.62M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, K Type, Rcpt-Plug, 7.62M Rohs Compliant Omega - 69AJ1092 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 7.62M Rohs Compliant Omega
69AJ1092
Sensor Cord, K Type, Rcpt-Plug, 7.62M Rohs Compliant Omega 69AJ1092
SENSOR CORD, K TYPE, RCPT-PLUG, 7.62M ROHS COMPLIANT: NA

SENSOR CORD, K TYPE, RCPT-PLUG, 7.62M ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 31AC5709 69AJ1092
Product Name Sensor Cord, K Type, Rcpt-Plug, 7.62M; Connector Type A Omega Sensor Cord, K Type, Rcpt-Plug, 7.62M Rohs Compliant Omega
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details