OMEGA Engineering, Inc. Cable, Single Wire, 12Awg, 1Ft; Jacket Material Omega HTMG-1CU-612S/C

Description
CABLE, SINGLE WIRE, 12AWG, 1FT; Jacket Material:Mica Glass; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.33mm²; Reel Length (Imperial):1ft; Reel Length (Metric):304.8mm; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes
Description
CABLE, SINGLE WIRE, 12AWG, 1FT; Jacket Material:Mica Glass; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.33mm²; Reel Length (Imperial):1ft; Reel Length (Metric):304.8mm; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Single Wire, 12Awg, 1Ft; Jacket Material Omega - 79Y3645 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Single Wire, 12Awg, 1Ft; Jacket Material Omega
79Y3645
Cable, Single Wire, 12Awg, 1Ft; Jacket Material Omega 79Y3645
CABLE, SINGLE WIRE, 12AWG, 1FT; Jacket Material:Mica Glass; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.33mm²; Reel Length (Imperial):1ft; Reel Length (Metric):304.8mm; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

CABLE, SINGLE WIRE, 12AWG, 1FT; Jacket Material:Mica Glass; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.33mm²; Reel Length (Imperial):1ft; Reel Length (Metric):304.8mm; Operating Temperature Max:450°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y3645
Product Name Cable, Single Wire, 12Awg, 1Ft; Jacket Material Omega
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details