OMEGA Engineering, Inc. Sensor Cord, 4P M12 Plug-Free End, 16.4 ; Connector Type A Omega M12C-PUR-4-S-F-5

Description
SENSOR CORD, 4P M12 PLUG-FREE END, 16.4 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M12C Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-FREE END, 16.4 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M12C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Free End, 16.4 ; Connector Type A Omega - 80AC9092 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 16.4 ; Connector Type A Omega
80AC9092
Sensor Cord, 4P M12 Plug-Free End, 16.4 ; Connector Type A Omega 80AC9092
SENSOR CORD, 4P M12 PLUG-FREE END, 16.4 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M12C Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 16.4 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M12C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 4P M12 Plug-Free End, 16.4 ; Connector To Connector Omega - 29AK2668 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 16.4 ; Connector To Connector Omega
29AK2668
Sensor Cord, 4P M12 Plug-Free End, 16.4 ; Connector To Connector Omega 29AK2668
SENSOR CORD, 4P M12 PLUG-FREE END, 16.4 ; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M12C Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 16.4 ; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M12C Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 80AC9092 29AK2668
Product Name Sensor Cord, 4P M12 Plug-Free End, 16.4 ; Connector Type A Omega Sensor Cord, 4P M12 Plug-Free End, 16.4 ; Connector To Connector Omega
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details