OMEGA Engineering, Inc. Cable, Single Wire, 12Awg; Jacket Material Omega HTTG-1CU-312S

Description
CABLE, SINGLE WIRE, 12AWG; Jacket Material:PFA Glass; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.33mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes
Description
CABLE, SINGLE WIRE, 12AWG; Jacket Material:PFA Glass; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.33mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Single Wire, 12Awg; Jacket Material Omega - 33AH6720 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Single Wire, 12Awg; Jacket Material Omega
33AH6720
Cable, Single Wire, 12Awg; Jacket Material Omega 33AH6720
CABLE, SINGLE WIRE, 12AWG; Jacket Material:PFA Glass; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.33mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes

CABLE, SINGLE WIRE, 12AWG; Jacket Material:PFA Glass; Jacket Color:-; Wire Gauge:12AWG; Conductor Area CSA:3.33mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AH6720
Product Name Cable, Single Wire, 12Awg; Jacket Material Omega
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details