OMEGA Engineering, Inc. Hook-Up Wire, 12 Awg, Tan, 100 Ft; Jacket Material Omega HTTG-1CU-312S-100

Description
HOOK-UP WIRE, 12 AWG, TAN, 100 FT; Jacket Material:PFA Glass; Jacket Color:Tan; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 12 AWG, TAN, 100 FT; Jacket Material:PFA Glass; Jacket Color:Tan; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 12 Awg, Tan, 100 Ft; Jacket Material Omega - 68AJ7984 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12 Awg, Tan, 100 Ft; Jacket Material Omega
68AJ7984
Hook-Up Wire, 12 Awg, Tan, 100 Ft; Jacket Material Omega 68AJ7984
HOOK-UP WIRE, 12 AWG, TAN, 100 FT; Jacket Material:PFA Glass; Jacket Color:Tan; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 12 AWG, TAN, 100 FT; Jacket Material:PFA Glass; Jacket Color:Tan; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AJ7984
Product Name Hook-Up Wire, 12 Awg, Tan, 100 Ft; Jacket Material Omega
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details