OMEGA Engineering, Inc. Sensor Cord, 8Pos, M12 Plug-M12 Rcpt, 3M; Connector Type A Omega DM12CAB-8-3

Description
SENSOR CORD, 8POS, M12 PLUG-M12 RCPT, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8POS, M12 PLUG-M12 RCPT, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8Pos, M12 Plug-M12 Rcpt, 3M; Connector Type A Omega - 51AH5791 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8Pos, M12 Plug-M12 Rcpt, 3M; Connector Type A Omega
51AH5791
Sensor Cord, 8Pos, M12 Plug-M12 Rcpt, 3M; Connector Type A Omega 51AH5791
SENSOR CORD, 8POS, M12 PLUG-M12 RCPT, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8POS, M12 PLUG-M12 RCPT, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 8P M12 Plug-Rcpt, 3M Rohs Compliant Omega - 73AJ3454 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Rcpt, 3M Rohs Compliant Omega
73AJ3454
Sensor Cord, 8P M12 Plug-Rcpt, 3M Rohs Compliant Omega 73AJ3454
SENSOR CORD, 8P M12 PLUG-RCPT, 3M ROHS COMPLIANT: NO

SENSOR CORD, 8P M12 PLUG-RCPT, 3M ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 51AH5791 73AJ3454
Product Name Sensor Cord, 8Pos, M12 Plug-M12 Rcpt, 3M; Connector Type A Omega Sensor Cord, 8P M12 Plug-Rcpt, 3M Rohs Compliant Omega
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details