OMEGA Engineering, Inc. Extension Cable, 0.915M, White; Connector Type A Omega DB9-CA-3

Description
EXTENSION CABLE, 0.915M, WHITE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:0.915m RoHS Compliant: Yes
Description
EXTENSION CABLE, 0.915M, WHITE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:0.915m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, 0.915M, White; Connector Type A Omega - 05R6334 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, 0.915M, White; Connector Type A Omega
05R6334
Extension Cable, 0.915M, White; Connector Type A Omega 05R6334
EXTENSION CABLE, 0.915M, WHITE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:0.915m RoHS Compliant: Yes

EXTENSION CABLE, 0.915M, WHITE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:0.915m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05R6334
Product Name Extension Cable, 0.915M, White; Connector Type A Omega
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6873A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details