OMEGA Engineering, Inc. Sensor Cord, K Type, Rcpt-Plug, 0.3M; Connector Type A Omega RECK1-9

Description
SENSOR CORD, K TYPE, RCPT-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes
Description
SENSOR CORD, K TYPE, RCPT-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type, Rcpt-Plug, 0.3M; Connector Type A Omega - 31AC5645 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 0.3M; Connector Type A Omega
31AC5645
Sensor Cord, K Type, Rcpt-Plug, 0.3M; Connector Type A Omega 31AC5645
SENSOR CORD, K TYPE, RCPT-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes

SENSOR CORD, K TYPE, RCPT-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes

Supplier's Site
Sensor Cord, K Type, Rcpt-Plug, 0.3M Rohs Compliant Omega - 69AJ0701 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 0.3M Rohs Compliant Omega
69AJ0701
Sensor Cord, K Type, Rcpt-Plug, 0.3M Rohs Compliant Omega 69AJ0701
SENSOR CORD, K TYPE, RCPT-PLUG, 0.3M ROHS COMPLIANT: NA

SENSOR CORD, K TYPE, RCPT-PLUG, 0.3M ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 31AC5645 69AJ0701
Product Name Sensor Cord, K Type, Rcpt-Plug, 0.3M; Connector Type A Omega Sensor Cord, K Type, Rcpt-Plug, 0.3M Rohs Compliant Omega
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SV-24-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-10-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details