OMEGA Engineering, Inc. Sensor Cord, K Type, Rcpt-Plug, 0.3M; Connector Type A Omega RECK1-2

Description
SENSOR CORD, K TYPE, RCPT-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, K TYPE, RCPT-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, K Type, Rcpt-Plug, 0.3M; Connector Type A Omega - 31AC5644 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, K Type, Rcpt-Plug, 0.3M; Connector Type A Omega
31AC5644
Sensor Cord, K Type, Rcpt-Plug, 0.3M; Connector Type A Omega 31AC5644
SENSOR CORD, K TYPE, RCPT-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes

SENSOR CORD, K TYPE, RCPT-PLUG, 0.3M; Connector Type A:K Type Thermocouple Plug; Connector Type B:K Type Thermocouple Receptacle; No. of Positions:2 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AC5644
Product Name Sensor Cord, K Type, Rcpt-Plug, 0.3M; Connector Type A Omega
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG6 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details