Black Box Patch Cord, Rj45 Plug-Rj45 Plug, 15Ft; Lan Category Black Box C5S-R-SB-STR-GY-0015

Description
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 15FT; LAN Category:Cat5e; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Description
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 15FT; LAN Category:Cat5e; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Rj45 Plug, 15Ft; Lan Category Black Box - 38AH5495 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 15Ft; Lan Category Black Box
38AH5495
Patch Cord, Rj45 Plug-Rj45 Plug, 15Ft; Lan Category Black Box 38AH5495
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 15FT; LAN Category:Cat5e; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 15FT; LAN Category:Cat5e; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AH5495
Product Name Patch Cord, Rj45 Plug-Rj45 Plug, 15Ft; Lan Category Black Box
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-5100-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details