Black Box Cable, Display Port Plug-Plug, 49.2Ft; Connector Type A Black Box AOC-HL-DP4-15M

Description
CABLE, DISPLAY PORT PLUG-PLUG, 49.2FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAY PORT PLUG-PLUG, 49.2FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Display Port Plug-Plug, 49.2Ft; Connector Type A Black Box - 01AH9231 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Display Port Plug-Plug, 49.2Ft; Connector Type A Black Box
01AH9231
Cable, Display Port Plug-Plug, 49.2Ft; Connector Type A Black Box 01AH9231
CABLE, DISPLAY PORT PLUG-PLUG, 49.2FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, DISPLAY PORT PLUG-PLUG, 49.2FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH9231
Product Name Cable, Display Port Plug-Plug, 49.2Ft; Connector Type A Black Box
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KVI-CP-3-GS-GD-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q424-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SI 32 (Angled)
View Details