Black Box 1FT Blue CAT5e 350MHz Patch Cable UTP CM Locking Snagless C5EPC70-BL-01

Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.
Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.

Suppliers

Company
Product
Description
Supplier Links
1FT Blue CAT5e 350MHz Patch Cable UTP CM Locking Snagless - C5EPC70-BL-01 - Black Box
Lawrence, PA, USA
1FT Blue CAT5e 350MHz Patch Cable UTP CM Locking Snagless
C5EPC70-BL-01
1FT Blue CAT5e 350MHz Patch Cable UTP CM Locking Snagless C5EPC70-BL-01
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.

Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C5EPC70-BL-01
Product Name 1FT Blue CAT5e 350MHz Patch Cable UTP CM Locking Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details