Black Box Patch Cord, Rj45 Plug-Rj45 Plug, 50Ft; Lan Category Black Box C5S-R-SB-STR-GY-0050

Description
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 50FT; LAN Category:Cat5e; Cable Length - Metric:15.24m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 50FT; LAN Category:Cat5e; Cable Length - Metric:15.24m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Rj45 Plug, 50Ft; Lan Category Black Box - 39AH9649 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 50Ft; Lan Category Black Box
39AH9649
Patch Cord, Rj45 Plug-Rj45 Plug, 50Ft; Lan Category Black Box 39AH9649
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 50FT; LAN Category:Cat5e; Cable Length - Metric:15.24m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 50FT; LAN Category:Cat5e; Cable Length - Metric:15.24m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39AH9649
Product Name Patch Cord, Rj45 Plug-Rj45 Plug, 50Ft; Lan Category Black Box
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8181-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details