Black Box 20ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews BC00711

Description
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.
Datasheet
Description
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews - BC00711 - Black Box
Lawrence, PA, USA
20ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews
BC00711
20ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews BC00711
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

Supplier's Site
Extension Cable, Serial, 20Ft; Connector Type A Black Box - 01C9295 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 20Ft; Connector Type A Black Box
01C9295
Extension Cable, Serial, 20Ft; Connector Type A Black Box 01C9295
EXTENSION CABLE, SERIAL, 20FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 20FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BC00711 01C9295
Product Name 20ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews Extension Cable, Serial, 20Ft; Connector Type A Black Box
Product Type Patch; Serial
Cable Shielding Foil
Connector Type DB25; DB25 D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
USB - 10152943-Z0100YGLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
Connector Type USB - Standard
Rated Temperature 5 to 40 C (41 to 104 F)
View Details