Black Box Network Cable, Cat6A, 26Awg, Blk, 304.8M; Cable Shielding Black Box C6ABC50S-STR-BK-1000

Description
NETWORK CABLE, CAT6A, 26AWG, BLK, 304.8M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black
Description
NETWORK CABLE, CAT6A, 26AWG, BLK, 304.8M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black

Suppliers

Company
Product
Description
Supplier Links
Network Cable, Cat6A, 26Awg, Blk, 304.8M; Cable Shielding Black Box - 57AJ5500 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Cat6A, 26Awg, Blk, 304.8M; Cable Shielding Black Box
57AJ5500
Network Cable, Cat6A, 26Awg, Blk, 304.8M; Cable Shielding Black Box 57AJ5500
NETWORK CABLE, CAT6A, 26AWG, BLK, 304.8M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black

NETWORK CABLE, CAT6A, 26AWG, BLK, 304.8M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ5500
Product Name Network Cable, Cat6A, 26Awg, Blk, 304.8M; Cable Shielding Black Box
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Connecting cable - 706-150/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers