Black Box 5FT Blue CAT5e 350MHz Patch Cable UTP CM Locking Snagless C5EPC70-BL-05

Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.
Datasheet
Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FT Blue CAT5e 350MHz Patch Cable UTP CM Locking Snagless - C5EPC70-BL-05 - Black Box
Lawrence, PA, USA
5FT Blue CAT5e 350MHz Patch Cable UTP CM Locking Snagless
C5EPC70-BL-05
5FT Blue CAT5e 350MHz Patch Cable UTP CM Locking Snagless C5EPC70-BL-05
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.

Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.

Supplier's Site
Ethernet Cable, Rj45 M/m, Cat5E, 1.53M; Lan Category Black Box - 18X0964 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 M/m, Cat5E, 1.53M; Lan Category Black Box
18X0964
Ethernet Cable, Rj45 M/m, Cat5E, 1.53M; Lan Category Black Box 18X0964
ETHERNET CABLE, RJ45 M/M, CAT5E, 1.53M; LAN Category:Cat5e; Cable Length - Metric:1.53m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:Giga Base 3 Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 M/M, CAT5E, 1.53M; LAN Category:Cat5e; Cable Length - Metric:1.53m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:Giga Base 3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number C5EPC70-BL-05 18X0964
Product Name 5FT Blue CAT5e 350MHz Patch Cable UTP CM Locking Snagless Ethernet Cable, Rj45 M/m, Cat5E, 1.53M; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Between Series Adapter Cables - 461-1203-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
Connector Type BNC
Standards / Certifications RoHS
View Details
2 suppliers