Black Box 20FT Yellow CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless C6APC28-YL-20

Description
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.
Description
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.

Suppliers

Company
Product
Description
Supplier Links
20FT Yellow CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless - C6APC28-YL-20 - Black Box
Lawrence, PA, USA
20FT Yellow CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless
C6APC28-YL-20
20FT Yellow CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless C6APC28-YL-20
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.

This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.

Supplier's Site
Patch Cord, Rj45 Plug-Plug, Yellow, 20Ft; Lan Category Black Box - 33AC6412 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Yellow, 20Ft; Lan Category Black Box
33AC6412
Patch Cord, Rj45 Plug-Plug, Yellow, 20Ft; Lan Category Black Box 33AC6412
PATCH CORD, RJ45 PLUG-PLUG, YELLOW, 20FT; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Yellow; Product Range:Slim-Net Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, YELLOW, 20FT; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Yellow; Product Range:Slim-Net Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number C6APC28-YL-20 33AC6412
Product Name 20FT Yellow CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless Patch Cord, Rj45 Plug-Plug, Yellow, 20Ft; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details