Black Box 25ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews BC00233

Description
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.
Datasheet
Description
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews - BC00233 - Black Box
Lawrence, PA, USA
25ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews
BC00233
25ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews BC00233
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.

Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.

Supplier's Site
Extension Cable, Serial, 25Ft, Gray; Connector Type A Black Box - 96B4598 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 25Ft, Gray; Connector Type A Black Box
96B4598
Extension Cable, Serial, 25Ft, Gray; Connector Type A Black Box 96B4598
EXTENSION CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BC00233 96B4598
Product Name 25ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews Extension Cable, Serial, 25Ft, Gray; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60060A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details