Black Box Networking Cable, Cat6A, 1000Ft, Red; Cable Shielding Black Box C6ABC50-STR-RD-1000

Description
NETWORKING CABLE, CAT6A, 1000FT, RED; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Red
Description
NETWORKING CABLE, CAT6A, 1000FT, RED; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Red

Suppliers

Company
Product
Description
Supplier Links
Networking Cable, Cat6A, 1000Ft, Red; Cable Shielding Black Box - 23AK1378 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat6A, 1000Ft, Red; Cable Shielding Black Box
23AK1378
Networking Cable, Cat6A, 1000Ft, Red; Cable Shielding Black Box 23AK1378
NETWORKING CABLE, CAT6A, 1000FT, RED; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Red

NETWORKING CABLE, CAT6A, 1000FT, RED; Cable Shielding:Unshielded; LAN Category:Cat6a; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Red

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23AK1378
Product Name Networking Cable, Cat6A, 1000Ft, Red; Cable Shielding Black Box
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details